TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855848-39215000440
Series: TE5® 392
Features: 5 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 39215000440-ND, 3921500044, F7983, -39215000440
5A 250V Time Delay Fuse, Radial, Thermoplastic, Bulk Product overview: 39215000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39215000440 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 5A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39215000440 | F7983-ND | 855848-39215000440 | 139-39215000440 | 39215000440 |
| Product Name | TE5 Subminiature Fuses | Fuses | Fuses - 39215000440 | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | UL; VDE; SEMKO | RoHS | ||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole |