The 396 Series TE5® fuses are time-lag fuses rated for 125 VAC, designed for battery chargers, power supplies, consumer electronics, and industrial controllers. They are available in a subminiature size with a thermoplastic base and copper tin-plated round pins, offering direct solderable or plug-in mounting. The part is RoHS-compliant, lead-free, halogen-free, vibration-resistant,
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fuse Subminiature Slow Blow Acting 0.05A 125V Radial 8.5 X 4 X 8mm Bulk UL Product overview: 39600500440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39600500440 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 50MA 125VAC RAD
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39600500440 | WK4422BK-ND | 139-39600500440 | 39600500440 |
| Product Name | TE5 Subminiature Fuses | Fuses | 0.05A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS; UL | UL | RoHS | |
| Features | Time Lag | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts |