Littelfuse, Inc. Circuit Modul Protector, 65V 39812500000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39812500000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39812500000
Circuit Modul Protector, 65V 39812500000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 18-39812500000CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2.5A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 18-39812500000TB-ND - DigiKey
Thief River Falls, MN, United States
2.5A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2.5A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
2.5A 65V Circuit Protection Fuse
139-39812500000
2.5A 65V Circuit Protection Fuse 139-39812500000
Fuse Medium Time Delay Acting 2.5A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39812500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39812500000 can be used for catalog matching and distributor lookup.

Fuse Medium Time Delay Acting 2.5A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39812500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39812500000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 39812500000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39812500000
Circuit Protection - Fuses 39812500000
FUSE BRD MT 2.5A 65VAC 65VDC RAD

FUSE BRD MT 2.5A 65VAC 65VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39812500000 18-39812500000CT-ND 139-39812500000 39812500000
Product Name Circuit Modul Protector, 65V Fuses 2.5A 65V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS
Features Time Lag
Rated Voltage 65 volts 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002315103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers