Littelfuse, Inc. TE5 Subminiature Fuses 39608000000

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39608000000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39608000000
TE5 Subminiature Fuses 39608000000
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Singapore, Singapore
0.8A 125V Circuit Protection Fuse
139-39608000000
0.8A 125V Circuit Protection Fuse 139-39608000000
Time Delay Fuse 0.8A 125V Radial Brown UL Product overview: 39608000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39608000000 can be used for catalog matching and distributor lookup.

Time Delay Fuse 0.8A 125V Radial Brown UL Product overview: 39608000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39608000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5515CT-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5515TB-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39608000000
FUSE BRD MNT 800MA 125VAC RADIAL

FUSE BRD MNT 800MA 125VAC RADIAL

Supplier's Site
Fuse, Antisurge, Te5, 800Ma; Fuse Current Littelfuse - 06WX7435 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Te5, 800Ma; Fuse Current Littelfuse
06WX7435
Fuse, Antisurge, Te5, 800Ma; Fuse Current Littelfuse 06WX7435
FUSE, ANTISURGE, TE5, 800MA; Fuse Current:800mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes

FUSE, ANTISURGE, TE5, 800MA; Fuse Current:800mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39608000000 139-39608000000 F5515CT-ND 39608000000 06WX7435
Product Name TE5 Subminiature Fuses 0.8A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Antisurge, Te5, 800Ma; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Fuse Material Polyamide
Unlock Full Specs
to access all available technical data