Littelfuse, Inc. TE5 Subminiature Fuses 39504000440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39504000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39504000440
TE5 Subminiature Fuses 39504000440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK4340BK-ND - DigiKey
Thief River Falls, MN, United States
400mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

400mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Product Status: Active Approval Agency: cUL, UL

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
0.4A 125V Circuit Protection Fuse
139-39504000440
0.4A 125V Circuit Protection Fuse 139-39504000440
Fuse Subminiature Fast Acting 0.4A 125V Radial 8.5 X 4 X 8mm Thermoplastic Bulk UL Product overview: 39504000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39504000440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.4A 125V Radial 8.5 X 4 X 8mm Thermoplastic Bulk UL Product overview: 39504000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39504000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 400Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 400Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2175
Fuse, Pcb, 400Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2175
FUSE, PCB, 400mA, 125V, FAST ACTING; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 400mA, 125V, FAST ACTING; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 39504000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39504000440
Circuit Protection - Fuses 39504000440
FUSE BRD MNT 400MA 125VAC RADIAL

FUSE BRD MNT 400MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39504000440 WK4340BK-ND 139-39504000440 67K2175 39504000440
Product Name TE5 Subminiature Fuses Fuses Circuit Protection Fuses 0.4A 125V Circuit Protection Fuse Fuse, Pcb, 400Ma, 125V, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625237 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details