The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 10 A
Product Status: Active
Fuse Subminiature Slow Blow Acting 10A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/CQC/PSE/SEMKO/UL
10A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 10A 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38221000410 | 139-38221000410 | F11218-ND | 38221000410 | |
| Product Name | TR5® Subminiature Fuses | Circuit Protection Fuses | 10A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | RoHS | |||
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |