Littelfuse, Inc. TE5 Subminiature Fuses 39611250440

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39611250440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39611250440
TE5 Subminiature Fuses 39611250440
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - WK4450BK-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39611250440
FUSE BRD MNT 1.25A 125VAC RADIAL

FUSE BRD MNT 1.25A 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 1.25A, 125V, Time Delay; Fuse Current Littelfuse - 67K2228 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 125V, Time Delay; Fuse Current Littelfuse
67K2228
Fuse, Pcb, 1.25A, 125V, Time Delay; Fuse Current Littelfuse 67K2228
FUSE, PCB, 1.25A, 125V, TIME DELAY; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 1.25A, 125V, TIME DELAY; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 39611250440 WK4450BK-ND 39611250440 67K2228
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 1.25A, 125V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - AGU -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details