Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
500mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
500mA Fast Blow Fuse, 125VAC, 100A IR, Radial, Through Hole Product overview: 39505000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mA, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 500mA, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39505000440 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 500MA 125VAC RADIAL
FUSE, PCB, 500mA, 125V, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, RADIAL, FAST ACTING, 0.5A; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39505000440 | WK4341BK-ND | 139-39505000440 | 39505000440 | 67K2177 |
| Product Name | TE5 Subminiature Fuses | Fuses | Through-Hole 500mA 100A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 500Ma, 125V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | |
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Mounting | Through Hole | Solderable (with leads) |