Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
1.25A 125V Fast Acting Radial Fuse, UL, 8.5x8mm Product overview: 39511250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39511250000 can be used for catalog matching and distributor lookup.
FUSE, QUICK BLOW, TE5, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes
FUSE BRD MNT 1.25A 125VAC RADIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39511250000 | 18-39511250000CT-ND | 139-39511250000 | 25R5761 | 39511250000 |
| Product Name | TE5 Subminiature Fuses | Fuses | 1.25A 125V Circuit Protection Fuse | Fuse, Quick Blow, Te5, 1.25A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | ||
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Mounting | Through Hole | Solderable (with leads) |