Littelfuse, Inc. TE5 Subminiature Fuses 39501600440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39501600440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39501600440
TE5 Subminiature Fuses 39501600440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - F11307-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

160mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39501600440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39501600440
Circuit Protection - Fuses 39501600440
FUSE BRD MNT 160MA 125VAC RADIAL

FUSE BRD MNT 160MA 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 160Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2167 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 160Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2167
Fuse, Pcb, 160Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2167
FUSE, PCB, 160mA, 125V, FAST ACTING; Fuse Current:160mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 160mA, 125V, FAST ACTING; Fuse Current:160mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 39501600440 F11307-ND 39501600440 67K2167
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 160Ma, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8360TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002631008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details