Manufacturer: Littelfuse Inc.
Win Source Part Number: 906691-38321000000
Series: TR5® 383
Operating Temperature Range: -65°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.10.0040
Other Part Number: WK6303CT, 3832100000, WK6303TB, 38321000000-ND
10A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
10A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Electric Fuse, Time Lag Blow, 10A, 300VAC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 38321000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38321000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 10A 300VAC RADIAL
FUSE, PCB, 10A, 300V, TIME DELAY; Fuse Current:10A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 10A 300VAC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 906691-38321000000 | WK6303TB-ND | 139-38321000000 | 38321000000 | 56P4616 | 461-38321000000 |
| Product Name | Fuses - 38321000000 | Fuses | Through-Hole 10A 50A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 10A, 300V, Time Delay; Fuse Current Littelfuse | FUSE BOARD MNT 10A 300VAC RADIAL |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Through Hole | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | ||
| Approvals / Standards | RoHS | RoHS | RoHS |