Littelfuse, Inc. Telecom Interface Protector 38508000000

Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface Protector - 38508000000 - Littelfuse, Inc.
Rosemont, IL, United States
Telecom Interface Protector
38508000000
Telecom Interface Protector 38508000000
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - WK4562TB-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC DC Fuse Board Mount Through Hole

800mA 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 38508000000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
38508000000
Circuit Protection - Electrical, Specialty Fuses 38508000000
FUSE BRD MNT 800MA 125VAC RADIAL

FUSE BRD MNT 800MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 38508000000 WK4562TB-ND 38508000000
Product Name Telecom Interface Protector Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data