Littelfuse, Inc. TE5 Subminiature Fuses 39611600000

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39611600000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39611600000
TE5 Subminiature Fuses 39611600000
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - F5516TB-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5516CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 39611600000 - 1128359-39611600000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 39611600000
1128359-39611600000
Fuses - 39611600000 1128359-39611600000
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128359-39611600000 Packaging: Tape & Box (TB) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Response Time: Slow Blow Melting I2t: 6.76 Approvals: cUL, PSE/JET, UL DC Cold Resistance: 0.0502 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128359-39611600000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Response Time: Slow Blow
Melting I2t: 6.76
Approvals: cUL, PSE/JET, UL
DC Cold Resistance: 0.0502 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial, Box
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Singapore, Singapore
Through-Hole 1.6A Circuit Protection Fuse
139-39611600000
Through-Hole 1.6A Circuit Protection Fuse 139-39611600000
Time Delay Fuse, 1.6A, 125VAC, Radial, Through Hole Product overview: 39611600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39611600000 can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1.6A, 125VAC, Radial, Through Hole Product overview: 39611600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39611600000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse - 98K6069 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse
98K6069
Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse 98K6069
FUSE, PCB, 1.6A, 125V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 1.6A, 125V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 39611600000
FUSE BOARD MNT 1.6A 125VAC RAD

FUSE BOARD MNT 1.6A 125VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39611600000 F5516TB-ND 1128359-39611600000 139-39611600000 98K6069 39611600000
Product Name TE5 Subminiature Fuses Fuses Fuses - 39611600000 Through-Hole 1.6A Circuit Protection Fuse Fuse, Pcb, 1.6A, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV10 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details