Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Time Delay Fuse 1A 125V Radial 8.5x4x8mm Ammo UL Product overview: 39611000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39611000000 can be used for catalog matching and distributor lookup.
1A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
1A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855860-39611000000
Series: TE5® 396
Features: 1 A 125 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 39611000000-ND, 3961100000, 3961100000-ND, WK6277TB, 1294-39611000000, WK6277CT, 39611000000-NDR
FUSE BOARD MNT 1A 125VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39611000000 | 139-39611000000 | WK6277CT-ND | 855860-39611000000 | 39611000000 |
| Product Name | TE5 Subminiature Fuses | 1A 125V Circuit Protection Fuse | Fuses | Fuses - 39611000000 | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | RoHS | UL | ||
| Features | Time Lag | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts |