Littelfuse, Inc. CP Subminiature Fuses 39703500000

Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP Subminiature Fuses - 39703500000 - Littelfuse, Inc.
Rosemont, IL, United States
CP Subminiature Fuses
39703500000
CP Subminiature Fuses 39703500000
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
0.35A 125V Circuit Protection Fuse
139-39703500000
0.35A 125V Circuit Protection Fuse 139-39703500000
Fuse Subminiature 0.35A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39703500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.35A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39703500000 can be used for catalog matching and distributor lookup.

Fuse Subminiature 0.35A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39703500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.35A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39703500000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4538TB-ND - DigiKey
Thief River Falls, MN, United States
350mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

350mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Slow Blow Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 350 mA Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 350 mA
Product Status: Active

Buy Now Datasheet
Circuit Protection - Fuses - 39703500000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39703500000
Circuit Protection - Fuses 39703500000
FUSE BRD MNT 350MA 125VAC RADIAL

FUSE BRD MNT 350MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39703500000 139-39703500000 WK4538TB-ND 39703500000
Product Name CP Subminiature Fuses 0.35A 125V Circuit Protection Fuse Fuses Circuit Protection Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.3500 amps 0.3500 amps 0.3500 amps
Unlock Full Specs
to access all available technical data