Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Time Delay Fuse, 4A, 125VAC, 100A IR, Radial, Through Hole Product overview: 39614000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39614000440 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 4A 125VAC RADIAL
FUSE, PCB, 4A, 125V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39614000440 | WK4462BK-ND | 139-39614000440 | 39614000440 | 67K2238 |
| Product Name | TE5 Subminiature Fuses | Fuses | Through-Hole 4A 100A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 4A, 125V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |