Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| “R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. | |
| Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders | |
| E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can... | |
| Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x25mm Fuses - Cartridge Fuses - Series: 241 - 24113150021 | |
| Indicating 5x25mm Fast-Acting Ceramic Body Fuse | |
| Indicating 5x25mm Medium-Acting Ceramic Body Fuse | |
| Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are... | |
| Please note that Littelfuse also offers a 2AG size (5x15mm) 230 fuse series . For specification information please refer to this product's data sheet. | |
| Replace with 235XE Series equivalent. | |
| Replace with 239XE Series equivalent. | |
| The 250R Series is designed to protect against short duration high voltage fault currents (power cross or power induction surge) typically found in telecom applications (250Vrms). The series can be... | |
| The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards,... | |
| The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 100 A Interrupting Rating of 30 kA @ 1000 V DC Voltage... | |
| The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 125 A Interrupting Rating of 30 kA @ 1000 V DC Voltage... | |
| The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 70 A Interrupting Rating of 30 kA @ 1000 V DC Voltage... | |
| The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 80 A Interrupting Rating of 30 kA @ 1000 V DC Voltage... | |
| The 25EV1K fuse is designed for protection of high-voltage circuits in electric and hybrid electric vehicles. Rated as 90 A Interrupting Rating of 30 kA @ 1000 V DC Voltage... | |
| The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are... | |
| The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage... | |
| The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size Wide current rating range (62 mA to... | |
| This series has been obsoleted, please see the documents below for replacement information. |
| << Prev | Next >> |