Littelfuse, Inc. TE5 Subminiature Fuses 39501000440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39501000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39501000440
TE5 Subminiature Fuses 39501000440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK4327BK-ND - DigiKey
Thief River Falls, MN, United States
100mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

100mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
0.1A 125V Circuit Protection Fuse
139-39501000440
0.1A 125V Circuit Protection Fuse 139-39501000440
Fuse Subminiature Fast Acting 0.1A 125V Radial 8.5 X 4 X 8mm Thermoplastic Bulk UL Product overview: 39501000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39501000440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.1A 125V Radial 8.5 X 4 X 8mm Thermoplastic Bulk UL Product overview: 39501000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39501000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 100 mA Product Status: Active Melting I²t: 0.0013

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 100 mA
Product Status: Active
Melting I²t: 0.0013

Buy Now Datasheet
Circuit Protection - Fuses - 39501000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39501000440
Circuit Protection - Fuses 39501000440
FUSE BRD MNT 100MA 125VAC RADIAL

FUSE BRD MNT 100MA 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 100Ma, 125V, Fast Acting; Fuse Current Littelfuse - 67K2163 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 100Ma, 125V, Fast Acting; Fuse Current Littelfuse
67K2163
Fuse, Pcb, 100Ma, 125V, Fast Acting; Fuse Current Littelfuse 67K2163
FUSE, PCB, 100mA, 125V, FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 100mA, 125V, FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39501000440 WK4327BK-ND 139-39501000440 39501000440 67K2163
Product Name TE5 Subminiature Fuses Fuses 0.1A 125V Circuit Protection Fuse Circuit Protection Fuses Circuit Protection - Fuses Fuse, Pcb, 100Ma, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers