Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
350mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer: Littelfuse Inc.
Win Source Part Number: 763667-39703500440
Series: TE5 397
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Box
Current Rating: 350mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.38
Approvals: cUL, UL
Resistance: 0.05665 Ohm
Family Name: 397
Categories: Circuit Protection
Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Alternative Parts (Cross-Reference): 39703500000; ;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Fuse Subminiature 0.35A 125V Radial 8.5 X 8mm Bulk UL Product overview: 39703500440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.35A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39703500440 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 350MA 125VAC RADIAL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39703500440 | WK4538BK-ND | 763667-39703500440 | 139-39703500440 | 39703500440 |
| Product Name | CP Subminiature Fuses | Fuses | Fuses - 39703500440 | 0.35A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | UL | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Mounting | Through Hole | Through Hole |