Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
FUSE TL TE5 MP .060A 250V LL Product overview: 38900600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 060A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 060A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38900600000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Breaking Capacity @ Rated Voltage: 10A
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 60 mA
Approval Agency: cUL
60mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
60mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 60MA 250VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38900600000 | 139-38900600000 | 18-38900600000CT-ND | 38900600000 | |
| Product Name | Circuit Protector, 65V | 060A 250V Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Circuit Protection - Fuses |
| Features | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Approvals / Standards | RoHS | UL | |||
| Rated Current | 0.0600 amps | 0.0600 amps | 0.0600 amps |