The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents
3.15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BRD MNT 3.15A 65VAC/VDC RAD
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 39913150000 | 39913150000-ND | 39913150000 |
| Product Name | Inrush-Protector 65V | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Features | Time Lag | ||
| Rated Voltage | 65 volts | 65 volts | |
| Mounting | Through Hole |