Littelfuse, Inc. 3.15A 300V Circuit Protection Fuse 38313150000

Description
Fuse Subminiature Slow Blow Acting 3.15A 300V Radial 8.5 X 8mm Thermoplastic Ammo VDE Product overview: 38313150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38313150000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 3.15A 300V Radial 8.5 X 8mm Thermoplastic Ammo VDE Product overview: 38313150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38313150000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.15A 300V Circuit Protection Fuse
139-38313150000
3.15A 300V Circuit Protection Fuse 139-38313150000
Fuse Subminiature Slow Blow Acting 3.15A 300V Radial 8.5 X 8mm Thermoplastic Ammo VDE Product overview: 38313150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38313150000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 3.15A 300V Radial 8.5 X 8mm Thermoplastic Ammo VDE Product overview: 38313150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38313150000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F7814CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F7814TB-ND - DigiKey
Thief River Falls, MN, United States
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 38313150000
FUSE BRD MNT 3.15A 300VAC RADIAL

FUSE BRD MNT 3.15A 300VAC RADIAL

Supplier's Site
Fuse, Pcb, 3.15A, 300V, Time Delay; Fuse Current Littelfuse - 56P4606 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 300V, Time Delay; Fuse Current Littelfuse
56P4606
Fuse, Pcb, 3.15A, 300V, Time Delay; Fuse Current Littelfuse 56P4606
FUSE, PCB, 3.15A, 300V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 3.15A, 300V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-38313150000 F7814CT-ND 38313150000 56P4606
Product Name 3.15A 300V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 3.15A, 300V, Time Delay; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS
Rated Voltage 300 volts 300 volts 300 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8361DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details