Littelfuse, Inc. CP Subminiature Fuses 39711500000

Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP Subminiature Fuses - 39711500000 - Littelfuse, Inc.
Rosemont, IL, United States
CP Subminiature Fuses
39711500000
CP Subminiature Fuses 39711500000
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - WK4552TB-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39711500000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39711500000
Circuit Protection - Fuses 39711500000
FUSE BOARD MNT 1.5A 125VAC RAD

FUSE BOARD MNT 1.5A 125VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39711500000 WK4552TB-ND 39711500000
Product Name CP Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL
Rated Voltage 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VAH2S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details