Littelfuse, Inc. TE5 Subminiature Fuses 39606300000

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39606300000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39606300000
TE5 Subminiature Fuses 39606300000
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - F5514TB-ND - DigiKey
Thief River Falls, MN, United States
630mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

630mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5514CT-ND - DigiKey
Thief River Falls, MN, United States
630mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

630mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Pcb Leaded Fuse; Fuse Current Littelfuse - 06WX7434 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Leaded Fuse; Fuse Current Littelfuse
06WX7434
Pcb Leaded Fuse; Fuse Current Littelfuse 06WX7434
PCB LEADED FUSE; Fuse Current:630mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; External Depth:4mm RoHS Compliant: Yes

PCB LEADED FUSE; Fuse Current:630mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; External Depth:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 39606300000
FUSE BRD MNT 630MA 125VAC RADIAL

FUSE BRD MNT 630MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39606300000 F5514TB-ND 06WX7434 39606300000
Product Name TE5 Subminiature Fuses Fuses Pcb Leaded Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data