Littelfuse, Inc. TE5 Subminiature Fuses 39208000000

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39208000000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39208000000
TE5 Subminiature Fuses 39208000000
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Singapore, Singapore
800mA 250V Circuit Protection Fuse
139-39208000000
800mA 250V Circuit Protection Fuse 139-39208000000
Time Delay Fuse 800mA 250V Radial Thermoplastic Product overview: 39208000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39208000000 can be used for catalog matching and distributor lookup.

Time Delay Fuse 800mA 250V Radial Thermoplastic Product overview: 39208000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39208000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5498TB-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5498CT-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 39208000000
FUSE BRD MNT 800MA 250VAC RADIAL

FUSE BRD MNT 800MA 250VAC RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 39208000000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
39208000000
TVS/Fuse/Board Level Protection >> Fuses 39208000000
25A 800mA Plugin Fuses ROHS

25A 800mA Plugin Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39208000000 139-39208000000 F5498TB-ND 39208000000 39208000000
Product Name TE5 Subminiature Fuses 800mA 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS UL; VDE; SEMKO RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data