The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
2.5A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BRD MT 2.5A 65VAC 65VDC RAD
FUSE BRD MT 2.5A 65VAC 65VDC RAD
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 39112500000 | 39112500000-ND | 39112500000 |
| Product Name | SP Short Circuit Protector, 65V | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Features | Fast Acting | ||
| Rated Voltage | 65 volts | 65 volts | |
| Mounting | Through Hole |