Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Fuse Subminiature Fast Acting 0.8A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39508000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39508000000 can be used for catalog matching and distributor lookup.
800mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cUL, UL
FUSE BRD MNT 800MA 125VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39508000000 | 139-39508000000 | 39508000000-ND | 39508000000 | |
| Product Name | TE5 Subminiature Fuses | 0.8A 125V Circuit Protection Fuse | Fuses | Circuit Protection Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | RoHS | UL | ||
| Features | Fast Acting | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |