Littelfuse, Inc. CP Subminiature Fuses 39711250000

Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP Subminiature Fuses - 39711250000 - Littelfuse, Inc.
Rosemont, IL, United States
CP Subminiature Fuses
39711250000
CP Subminiature Fuses 39711250000
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - WK4550TB-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Slow Blow Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 1.25 A Product Status: Active Approval Agency: cUL, UL

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1.25 A
Product Status: Active
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
1.25A 125V Circuit Protection Fuse
139-39711250000
1.25A 125V Circuit Protection Fuse 139-39711250000
Fuse Subminiature 1.25A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39711250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39711250000 can be used for catalog matching and distributor lookup.

Fuse Subminiature 1.25A 125V Radial 8.5 X 8mm Ammo UL Product overview: 39711250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39711250000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 39711250000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39711250000
Circuit Protection - Fuses 39711250000
FUSE BRD MNT 1.25A 125VAC RADIAL

FUSE BRD MNT 1.25A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39711250000 WK4550TB-ND 139-39711250000 39711250000
Product Name CP Subminiature Fuses Fuses Circuit Protection Fuses 1.25A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 486-2524-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details