Littelfuse, Inc. Telecom Interface Protector 38511000000

Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface Protector - 38511000000 - Littelfuse, Inc.
Rosemont, IL, United States
Telecom Interface Protector
38511000000
Telecom Interface Protector 38511000000
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - WK4563TB-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC DC Fuse Board Mount Through Hole

1A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuses - WK4563CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC DC Fuse Board Mount Through Hole

1A 125V AC DC Fuse Board Mount Through Hole

Buy Now Datasheet
Circuit Protection Electrical, Specialty Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Electrical, Specialty Fuses
Circuit Protection Electrical, Specialty Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Electrical, Specialty Fuses Package: Cut Tape (CT) Tape & Box (TB) Fuse Type: Board Mount Voltage Rating - AC: 125 VAC Response Time: Slow Blow Applications: Telecom Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Electrical, Specialty Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount
Voltage Rating - AC: 125 VAC
Response Time: Slow Blow
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
1A 125V Circuit Protection Fuse
155-38511000000
1A 125V Circuit Protection Fuse 155-38511000000
Time Delay Fuse 1A 125V Radial 8.5x4x8mm UL94 V-0 Product overview: 38511000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-38511000000 can be used for catalog matching and distributor lookup.

Time Delay Fuse 1A 125V Radial 8.5x4x8mm UL94 V-0 Product overview: 38511000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-38511000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 38511000000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
38511000000
Circuit Protection - Electrical, Specialty Fuses 38511000000
FUSE BRD MNT 1A 125VAC RADIAL

FUSE BRD MNT 1A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 38511000000 WK4563TB-ND 155-38511000000 38511000000
Product Name Telecom Interface Protector Fuses Circuit Protection Electrical, Specialty Fuses 1A 125V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data