Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| BLF.500 is a Midget fuse with an ampere rating of 0.5 and 250 V ac. | |
| BLF001 is a Midget fuse with an ampere rating of 1 and 250 V ac. | |
| BLF002 is a Midget fuse with an ampere rating of 2 and 250 V ac. | |
| BLF003 is a Midget fuse with an ampere rating of 3 and 250 V ac. | |
| BLF004 is a Midget fuse with an ampere rating of 4 and 250 V ac. | |
| BLF005 is a Midget fuse with an ampere rating of 5 and 250 V ac. | |
| BLF006 is a Midget fuse with an ampere rating of 6 and 250 V ac. | |
| BLF007 is a Midget fuse with an ampere rating of 7 and 250 V ac. | |
| BLF008 is a Midget fuse with an ampere rating of 8 and 250 V ac. | |
| BLF009 is a Midget fuse with an ampere rating of 9 and 250 V ac. | |
| BLF01.5 is a Midget fuse with an ampere rating of 1.5 and 250 V ac. | |
| BLF010 is a Midget fuse with an ampere rating of 10 and 250 V ac. | |
| BLF012 is a Midget fuse with an ampere rating of 12 and 250 V ac. | |
| BLF015 is a Midget fuse with an ampere rating of 15 and 250 V ac. | |
| BLF02.5 is a Midget fuse with an ampere rating of 2.5 and 250 V ac. | |
| BLF020 is a Midget fuse with an ampere rating of 20 and 125 V ac. | |
| BLF025 is a Midget fuse with an ampere rating of 25 and 125 V ac. | |
| BLF030 is a Midget fuse with an ampere rating of 30 and 125 V ac. | |
| BLF6.25 is a Midget fuse with an ampere rating of 6.25 and 250 V ac. | |
| BLN001 is a Midget fuse with an ampere rating of 1 and 250 V ac. | |
| BLN002 is a Midget fuse with an ampere rating of 2 and 250 V ac. | |
| BLN003 is a Midget fuse with an ampere rating of 3 and 250 V ac. | |
| BLN004 is a Midget fuse with an ampere rating of 4 and 250 V ac. | |
| BLN005 is a Midget fuse with an ampere rating of 5 and 250 V ac. | |
| BLN006 is a Midget fuse with an ampere rating of 6 and 250 V ac. | |
| BLN008 is a Midget fuse with an ampere rating of 8 and 250 V ac. | |
| BLN01.5 is a Midget fuse with an ampere rating of 1.5 and 250 V ac. | |
| BLN010 is a Midget fuse with an ampere rating of 10 and 250 V ac. | |
| BLN012 is a Midget fuse with an ampere rating of 12 and 250 V ac. | |
| BLN015 is a Midget fuse with an ampere rating of 15 and 250 V ac. | |
| BLN020 is a Midget fuse with an ampere rating of 20 and 250 V ac. | |
| BLN025 is a Midget fuse with an ampere rating of 25 and 250 V ac. | |
| BLN030 is a Midget fuse with an ampere rating of 30 and 250 V ac. | |
| BLS.200 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 0.2 and 600 V ac. | |
| BLS.400 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 0.4 and 600 V ac. | |
| BLS.500 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 0.5 and 600 V ac. | |
| BLS.750 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 0.75 and 600 V ac. | |
| BLS.800 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 0.8 and 600 V ac. | |
| BLS001 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 1 and 600 V ac. | |
| BLS002 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 2 and 600 V ac. | |
| BLS003 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 3 and 600 V ac. | |
| BLS004 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 4 and 600 V ac. | |
| BLS005 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 5 and 600 V ac. | |
| BLS006 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 6 and 250 V ac. | |
| BLS007 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 7 and 250 V ac. | |
| BLS008 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 8 and 250 V ac. | |
| BLS01.5 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 1.5 and 600 V ac. | |
| BLS01.6 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 1.6 and 600 V ac. | |
| BLS01.8 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 1.8 and 600 V ac. | |
| BLS010 is a special-sized Midget fuse at 1 ⅜” long with an ampere rating of 10 and 250 V ac. | |
| CBO fast-acting, CCK and CCL dual-element time-delay fuses are recommended for fork-lift trucks and other similar battery-operated equipment. | |
| CCMR.200 is a Class CC fuse with an ampere rating of 0.2. | |
| CCMR.250 is a Class CC fuse with an ampere rating of 0.25. | |
| CCMR.300 is a Class CC fuse with an ampere rating of 0.3. | |
| CCMR.500 is a Class CC fuse with an ampere rating of 0.5. | |
| CCMR.600 is a Class CC fuse with an ampere rating of 0.6. | |
| CCMR.800 is a Class CC fuse with an ampere rating of 0.8. | |
| CCMR001 is a Class CC fuse with an ampere rating of 1. | |
| CCMR002 is a Class CC fuse with an ampere rating of 2. | |
| CCMR003 is a Class CC fuse with an ampere rating of 3. | |
| CCMR004 is a Class CC fuse with an ampere rating of 4. | |
| CCMR005 is a Class CC fuse with an ampere rating of 5. | |
| CCMR006 is a Class CC fuse with an ampere rating of 6. | |
| CCMR007 is a Class CC fuse with an ampere rating of 7. | |
| CCMR008 is a Class CC fuse with an ampere rating of 8. | |
| CCMR009 is a Class CC fuse with an ampere rating of 9. | |
| CCMR01.4 is a Class CC fuse with an ampere rating of 1.4. | |
| CCMR01.5 is a Class CC fuse with an ampere rating of 1.5. | |
| CCMR01.6 is a Class CC fuse with an ampere rating of 1.6. | |
| CCMR01.8 is a Class CC fuse with an ampere rating of 1.8. | |
| CCMR010 is a Class CC fuse with an ampere rating of 10. | |
| CCMR012 is a Class CC fuse with an ampere rating of 12. | |
| CCMR015 is a Class CC fuse with an ampere rating of 15. | |
| CCMR02.5 is a Class CC fuse with an ampere rating of 2.5. | |
| CCMR02.8 is a Class CC fuse with an ampere rating of 2.8. | |
| CCMR020 is a Class CC fuse with an ampere rating of 20. | |
| CCMR025 is a Class CC fuse with an ampere rating of 25. | |
| CCMR03.2 is a Class CC fuse with an ampere rating of 3.2. | |
| CCMR03.5 is a Class CC fuse with an ampere rating of 3.5. | |
| CCMR030 is a Class CC fuse with an ampere rating of 30. | |
| CCMR035 is a Class CC fuse with an ampere rating of 35. | |
| CCMR04.5 is a Class CC fuse with an ampere rating of 4.5. | |
| CCMR040 is a Class CC fuse with an ampere rating of 40. | |
| CCMR045 is a Class CC fuse with an ampere rating of 45. | |
| CCMR05.6 is a Class CC fuse with an ampere rating of 5.6. | |
| CCMR050 is a Class CC fuse with an ampere rating of 50. | |
| CCMR060 is a Class CC fuse with an ampere rating of 60. | |
| CCMR07.5 is a Class CC fuse with an ampere rating of 7.5. | |
| CCMR1.25 is a Class CC fuse with an ampere rating of 1.25. | |
| CCMR17.5 is a Class CC fuse with an ampere rating of 17.5. | |
| CCMR2.25 is a Class CC fuse with an ampere rating of 2.25. | |
| CCMR6.25 is a Class CC fuse with an ampere rating of 6.25. | |
| Helping to reduce weight of wire harnesses, PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth... | |
| Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth... | |
| Littelfuse CCMR Fuses Offer POWR-PRO® Technology for Superior Small Motor Protection | |
| The ASMDC PPTC offers a lower profile form factor for better space saving and provides higher VDC and IHOLD rating, most robust performance compared to the competitors in the market. | |
| This 1 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 10 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 15 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 2 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 20 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 25 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 3 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 30 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 4 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 40 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 5 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... | |
| This 7.5 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,... |
| << Prev | Next >> |