Littelfuse, Inc. Circuit Modul Protector, 65V 39801250000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39801250000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39801250000
Circuit Modul Protector, 65V 39801250000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39801250000-ND - DigiKey
Thief River Falls, MN, United States
125mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

125mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 39801250000 - 906716-39801250000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 39801250000
906716-39801250000
Fuses - 39801250000 906716-39801250000
Manufacturer: Littelfuse Inc. Win Source Part Number: 906716-39801250000 Series: TE5® 398 Operating Temperature Range: -40°C ~ 85°C Features: 125 mA 65 V AC 65 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box Package: Radial, Box Package: Tape & Box (TB) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.10.0040 Other Part Number: -39801250000, 3980125000, 3980125000-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906716-39801250000
Series: TE5® 398
Operating Temperature Range: -40°C ~ 85°C
Features: 125 mA 65 V AC 65 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Package: Radial, Box
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: -39801250000, 3980125000, 3980125000-ND

Buy Now Datasheet
Singapore, Singapore
0.125A 65V Circuit Protection Fuse
139-39801250000
0.125A 65V Circuit Protection Fuse 139-39801250000
Fuse Medium Time Delay Acting 0.125A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39801250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39801250000 can be used for catalog matching and distributor lookup.

Fuse Medium Time Delay Acting 0.125A 65V Radial 8.5 X 8mm Ammo UL Product overview: 39801250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39801250000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 39801250000
FUSE BRD MNT 125MA 65VAC/VDC RAD

FUSE BRD MNT 125MA 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39801250000 39801250000-ND 906716-39801250000 139-39801250000 39801250000
Product Name Circuit Modul Protector, 65V Fuses Fuses - 39801250000 0.125A 65V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS
Features Time Lag
Rated Voltage 65 volts 65 volts 65 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products