Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
50mA Fast Blow Fuse, 125VAC, Radial, Through Hole Product overview: 39500500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 50mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39500500000 can be used for catalog matching and distributor lookup.
50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
50mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 50MA 125VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39500500000 | 139-39500500000 | F7816CT-ND | 39500500000 |
| Product Name | TE5 Subminiature Fuses | Through-Hole 50mA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS; UL | RoHS | UL | |
| Features | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Fuse Material | Thermoplastic |