TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2A 250V Time Delay Fuse, Radial, Thermoplastic, 8.5x4x8mm Product overview: 39212000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39212000000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 800532-39212000000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 21
Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.0298 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.335" L x 0.157" W x 0.315" H
Manufacturer Package: Radial, Box
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 25A
25A 2A Plugin Fuses ROHS
PCB FUSE, TIME DELAY, 2A, 250VAC ROHS COMPLIANT: YES
FUSE BOARD MNT 2A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39212000000 | F5502CT-ND | 139-39212000000 | 800532-39212000000 | 39212000000 | 34AK3280 | 39212000000 |
| Product Name | TE5 Subminiature Fuses | Fuses | 2A 250V Circuit Protection Fuse | Fuses - 39212000000 | TVS/Fuse/Board Level Protection >> Fuses | Pcb Fuse, Time Delay, 2A, 250Vac Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | UL; VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Features | Time Lag | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Mounting | Through Hole | Through Hole |