TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 759289-39214000000
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 100
Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.0128 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Radial, Box
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 40A
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
4A 250VAC Time Delay Fuse, Radial, Through Hole, UL94 V-0 Product overview: 39214000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39214000000 can be used for catalog matching and distributor lookup.
40A 4A Plugin Fuses ROHS
FUSE BOARD MNT 4A 250VAC RADIAL
FUSE, TIME DELAY, 4A, 250VAC, RADIAL; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TE5 392 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39214000000 | 759289-39214000000 | F5505TB-ND | 139-39214000000 | 39214000000 | 39214000000 | 67K2154 |
| Product Name | TE5 Subminiature Fuses | Fuses - 39214000000 | Fuses | Through-Hole 4A Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Time Delay, 4A, 250Vac, Radial; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | UL; VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |