Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 57
Product Name Notes
Battery Protection Fuses
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard...
Does not require a series resistor. Using a TeleLink® surface mount fuse in conjunction with a SIDACtor® transient voltage suppressor provides a complete regulatory-compliant solution for standards such as GR...
FLM.100 is a Midget fuse with an ampere rating of 0.1.
FLM.150 is a Midget fuse with an ampere rating of 0.15.
FLM.200 is a Midget fuse with an ampere rating of 0.2.
FLM.250 is a Midget fuse with an ampere rating of 0.25.
FLM.300 is a Midget fuse with an ampere rating of 0.3.
FLM.400 is a Midget fuse with an ampere rating of 0.4.
FLM.500 is a Midget fuse with an ampere rating of 0.5.
FLM.600 is a Midget fuse with an ampere rating of 0.6.
FLM.800 is a Midget fuse with an ampere rating of 0.8.
FLM001 is a Midget fuse with an ampere rating of 1.
FLM002 is a Midget fuse with an ampere rating of 2.
FLM003 is a Midget fuse with an ampere rating of 3.
FLM004 is a Midget fuse with an ampere rating of 4.
FLM005 is a Midget fuse with an ampere rating of 5.
FLM006 is a Midget fuse with an ampere rating of 6.
FLM007 is a Midget fuse with an ampere rating of 7.
FLM008 is a Midget fuse with an ampere rating of 8.
FLM009 is a Midget fuse with an ampere rating of 9.
FLM01.4 is a Midget fuse with an ampere rating of 1.4.
FLM01.5 is a Midget fuse with an ampere rating of 1.5.
FLM01.6 is a Midget fuse with an ampere rating of 1.6.
FLM01.8 is a Midget fuse with an ampere rating of 1.8.
FLM010 is a Midget fuse with an ampere rating of 10.
FLM012 is a Midget fuse with an ampere rating of 12.
FLM015 is a Midget fuse with an ampere rating of 15.
FLM02.5 is a Midget fuse with an ampere rating of 2.5.
FLM02.8 is a Midget fuse with an ampere rating of 2.8.
FLM020 is a Midget fuse with an ampere rating of 20.
FLM025 is a Midget fuse with an ampere rating of 25.
FLM03.2 is a Midget fuse with an ampere rating of 3.2.
FLM03.5 is a Midget fuse with an ampere rating of 3.5.
FLM030 is a Midget fuse with an ampere rating of 30.
FLM04.5 is a Midget fuse with an ampere rating of 4.5.
FLM05.6 is a Midget fuse with an ampere rating of 5.6.
FLM1.12 is a Midget fuse with an ampere rating of 1.125.
FLM1.25 is a Midget fuse with an ampere rating of 1.25.
FLM2.25 is a Midget fuse with an ampere rating of 2.25.
FLM6.25 is a Midget fuse with an ampere rating of 6.25.
FLNR.015 is a Class RK5 fuse with an ampere rating of 0.15 and cartridge-style construction.
FLNR001 is a Class RK5 fuse with an ampere rating of 1 and cartridge-style construction.
FLNR002 is a Class RK5 fuse with an ampere rating of 2 and cartridge-style construction.
FLNR003 is a Class RK5 fuse with an ampere rating of 3 and cartridge-style construction.
FLNR004 is a Class RK5 fuse with an ampere rating of 4 and cartridge-style construction.
FLNR005 is a Class RK5 fuse with an ampere rating of 5 and cartridge-style construction.
FLNR006 is a Class RK5 fuse with an ampere rating of 6 and cartridge-style construction.
FLNR007 is a Class RK5 fuse with an ampere rating of 7 and cartridge-style construction.
FLNR008 is a Class RK5 fuse with an ampere rating of 8 and cartridge-style construction.
FLNR009 is a Class RK5 fuse with an ampere rating of 9 and cartridge-style construction.
FLNR01.4 is a Class RK5 fuse with an ampere rating of 1.4 and cartridge-style construction.
FLNR01.5 is a Class RK5 fuse with an ampere rating of 1.5 and cartridge-style construction.
FLNR01.6 is a Class RK5 fuse with an ampere rating of 1.6 and cartridge-style construction.
FLNR01.8 is a Class RK5 fuse with an ampere rating of 1.8 and cartridge-style construction.
FLNR010 is a Class RK5 fuse with an ampere rating of 10 and cartridge-style construction.
FLNR012 is a Class RK5 fuse with an ampere rating of 12 and cartridge-style construction.
FLNR02.5 is a Class RK5 fuse with an ampere rating of 2.5 and cartridge-style construction.
FLNR02.8 is a Class RK5 fuse with an ampere rating of 2.8 and cartridge-style construction.
FLNR020 is a Class RK5 fuse with an ampere rating of 20 and cartridge-style construction.
FLNR025 is a Class RK5 fuse with an ampere rating of 25 and cartridge-style construction.
FLNR03.2 is a Class RK5 fuse with an ampere rating of 3.2 and cartridge-style construction.
FLNR030 is a Class RK5 fuse with an ampere rating of 30 and cartridge-style construction.
FLNR035 is a Class RK5 fuse with an ampere rating of 35 and cartridge-style construction.
FLNR035ID is a Class RK5 fuse with an ampere rating of 35 and cartridge-style construction.
FLNR3.5 is a Class RK5 fuse with an ampere rating of 3.5 and cartridge-style construction.
Littelfuse fast-acting French Cylindrical (gL-gG) fuses are used for the protection of cables against short circuits. Time-lag (aM) fuses are used for protection of motors.
The CNN_E-U fuses offer 3,000 A interrupting rating in the same physical size as the traditional CNN and CNN_E series. The CNN_E-U fuses are rated for applications up to 80...
The decaSMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low...
The femtoASMD is the first small-sized 0603 PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a...
The femtoSMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired.. Broadest range of resettable devices available in industry Low...
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc...
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

<< Prev Next >>