Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Approval Agency: cUL, PSE/JET, UL
FUSE 125V UL TL TE5 LL AMMO 5A
FUSE 125V UL TL TE5 LL AMMO 5A
5A 125V Time Delay Fuse, Radial, UL, 8.5x4x8mm Product overview: 39615000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39615000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 5A 125VAC RADIAL
FUSE, PCB, 5A, 125V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39615000000 | WK6280CT-ND | 8951694P | 8951694 | 139-39615000000 | 39615000000 | 39K1459 | |
| Product Name | TE5 Subminiature Fuses | Fuses | Circuit Protection Fuses | Non Resettable Fuses | Non Resettable Fuses | 5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 5A, 125V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | RoHS | RoHS | ||
| Features | Time Lag | Resettable | Resettable | Time Lag | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Mounting | Through Hole | Through Hole | Solderable (with leads) |