Littelfuse, Inc. TE5 Subminiature Fuses 39511000440

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39511000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39511000440
TE5 Subminiature Fuses 39511000440
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Fuses - WK4348BK-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A Circuit Protection Fuse
139-39511000440
Through-Hole 1A Circuit Protection Fuse 139-39511000440
1A 125VAC Fast Blow Fuse, Radial, Through Hole, TE5 Product overview: 39511000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39511000440 can be used for catalog matching and distributor lookup.

1A 125VAC Fast Blow Fuse, Radial, Through Hole, TE5 Product overview: 39511000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39511000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 1A, 125V, Fast Acting; Fuse Current Littelfuse - 67K2183 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 125V, Fast Acting; Fuse Current Littelfuse
67K2183
Fuse, Pcb, 1A, 125V, Fast Acting; Fuse Current Littelfuse 67K2183
FUSE, PCB, 1A, 125V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 1A, 125V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Radial, Fast Acting, 1A; Fuse Current Littelfuse - 38AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Fast Acting, 1A; Fuse Current Littelfuse
38AC3125
Fuse, Radial, Fast Acting, 1A; Fuse Current Littelfuse 38AC3125
FUSE, RADIAL, FAST ACTING, 1A; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes

FUSE, RADIAL, FAST ACTING, 1A; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; BreakingRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 39511000440
FUSE BOARD MNT 1A 125VAC RADIAL

FUSE BOARD MNT 1A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39511000440 WK4348BK-ND 139-39511000440 67K2183 38AC3125 39511000440
Product Name TE5 Subminiature Fuses Circuit Protection Fuses Fuses Through-Hole 1A Circuit Protection Fuse Fuse, Pcb, 1A, 125V, Fast Acting; Fuse Current Littelfuse Fuse, Radial, Fast Acting, 1A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Fast Acting Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Mounting Through Hole Through Hole Solderable (with leads) Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers