Littelfuse, Inc. CP Subminiature Fuses 39711000440

Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP Subminiature Fuses - 39711000440 - Littelfuse, Inc.
Rosemont, IL, United States
CP Subminiature Fuses
39711000440
CP Subminiature Fuses 39711000440
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - WK4548BK-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39711000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39711000440
Circuit Protection - Fuses 39711000440
FUSE BOARD MNT 1A 125VAC RADIAL

FUSE BOARD MNT 1A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39711000440 WK4548BK-ND 39711000440
Product Name CP Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL
Rated Voltage 125 volts 125 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Power Fuses High Voltage Fuses - Mutual inductance protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 5 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details