Littelfuse, Inc. TE5 Subminiature Fuses 39516300000

Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39516300000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39516300000
TE5 Subminiature Fuses 39516300000
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - 18-39516300000TB-ND - DigiKey
Thief River Falls, MN, United States
6.3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

6.3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 18-39516300000CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MNT 6.3A 125VAC RAD

FUSE BOARD MNT 6.3A 125VAC RAD

Buy Now Datasheet
Circuit Protection - Fuses - 39516300000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39516300000
Circuit Protection - Fuses 39516300000
FUSE BOARD MNT 6.3A 125VAC RAD

FUSE BOARD MNT 6.3A 125VAC RAD

Supplier's Site
Fuse, Pcb, 6.3A, 125V, Fast Acting; Fuse Current Littelfuse - 67K2198 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 6.3A, 125V, Fast Acting; Fuse Current Littelfuse
67K2198
Fuse, Pcb, 6.3A, 125V, Fast Acting; Fuse Current Littelfuse 67K2198
FUSE, PCB, 6.3A, 125V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 6.3A, 125V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:125V; Product Range:TE5 395 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 39516300000 18-39516300000TB-ND 39516300000 67K2198
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 6.3A, 125V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS
Features Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers