Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| “R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. | |
| 656 Series PC Mount Miniature Fuse Block for 5x20mm Fuses. | |
| 885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and... | |
| Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses | |
| Aftermarket Glass Fuses | |
| Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL... | |
| E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can... | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGA - AGA15 | |
| Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth... | |
| Lead-free High pulse load Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free | |
| Live parts are available for mounting E, R, and PT single, double, and triple barrel fuses.Mounting clips are available for ferrule type or clip lock style fuses and all clips... | |
| Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating. | |
| Potential Transformer (PT) fuses are current limiting fuses with high interrupting ratings designed for the protection of potential transformers. Application Note: When applying fuses for the protection of transformers, the... | |
| The 688 series is a 70Vdc rated slow blow ceramic cartridge fuse in 6x25mm form factor, designed in accordance to UL248-14 standard. High Interrupting Rating: 2500A@70Vdc High Surge Withstand Capability... | |
| The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V... | |
| The 776 Series 3.6X10 fuse is a 250V rated with high breaking capacity at 100A, fast-acting fuse specifically designed for primary side circuit protection of compact 250V applications. Fast acting,... | |
| The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and... | |
| The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It’s generic design ensures excellent temperature... | |
| The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and... | |
| The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification... | |
| The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This... | |
| The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This... | |
| The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive... | |
| The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC... | |
| The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant... |
| << Prev | Next >> |