Littelfuse, Inc. TE5 Subminiature Fuses 39604000440

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39604000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39604000440
TE5 Subminiature Fuses 39604000440
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Singapore, Singapore
Through-Hole 0.4A 100A Circuit Protection Fuse
139-39604000440
Through-Hole 0.4A 100A Circuit Protection Fuse 139-39604000440
Electric Fuse, Time Lag Blow, 0.4A, 125VAC, 100A (IR), Through Hole, TE5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 39604000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.4A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39604000440 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 0.4A, 125VAC, 100A (IR), Through Hole, TE5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 39604000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.4A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39604000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK4440BK-ND - DigiKey
Thief River Falls, MN, United States
400mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

400mA 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Pcb, 400Ma, 125V, Time Delay; Fuse Current Littelfuse - 02P6720 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 400Ma, 125V, Time Delay; Fuse Current Littelfuse
02P6720
Fuse, Pcb, 400Ma, 125V, Time Delay; Fuse Current Littelfuse 02P6720
FUSE, PCB, 400mA, 125V, TIME DELAY; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 400mA, 125V, TIME DELAY; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 39604000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39604000440
Circuit Protection - Fuses 39604000440
FUSE BRD MNT 400MA 125VAC RADIAL

FUSE BRD MNT 400MA 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39604000440 139-39604000440 WK4440BK-ND 02P6720 39604000440
Product Name TE5 Subminiature Fuses Through-Hole 0.4A 100A Circuit Protection Fuse Fuses Fuse, Pcb, 400Ma, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL RoHS UL RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details