Littelfuse, Inc. Inrush-Protector 65V 39902500000

Description
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush-Protector 65V - 39902500000 - Littelfuse, Inc.
Rosemont, IL, United States
Inrush-Protector 65V
39902500000
Inrush-Protector 65V 39902500000
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 39902500000-ND - DigiKey
Thief River Falls, MN, United States
250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 39902500000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
39902500000
Circuit Protection - Fuses 39902500000
FUSE BRD MNT 250MA 65VAC/VDC RAD

FUSE BRD MNT 250MA 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 39902500000 39902500000-ND 39902500000
Product Name Inrush-Protector 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data