Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fast Acting Fuse 5A 125V Radial 8.5x8mm UL Product overview: 39515000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39515000000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340563-39515000000
Category: Circuit Protection - Fuses
Series: TE5® 395
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 6.1
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
DC Cold Resistance: 0.0139 Ohms
Standard Package: 1,400
Mounting Type: Through Hole
Package / Case: Radial, Box
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: cUL, PSE/JET, UL
California Prop 65: Warning Information
FUSE BOARD MNT 5A 125VAC RADIAL
FUSE, PCB, 5A, 125V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, QUICK BLOW, TE5, 5A; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39515000000 | WK4363TB-ND | 139-39515000000 | 1340563-39515000000 | 39515000000 | 67K2196 |
| Product Name | TE5 Subminiature Fuses | Fuses | 5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Pcb, 5A, 125V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; UL | UL | RoHS | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts |