Littelfuse, Inc. TE5 Subminiature Fuses 39208000440

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39208000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39208000440
TE5 Subminiature Fuses 39208000440
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Fuses - F4533-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Singapore, Singapore
0.8A 250V Circuit Protection Fuse
139-39208000440
0.8A 250V Circuit Protection Fuse 139-39208000440
Time Delay Fuse 0.8A 250V Radial 8.5x4x8mm UL94 V-0 Product overview: 39208000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39208000440 can be used for catalog matching and distributor lookup.

Time Delay Fuse 0.8A 250V Radial 8.5x4x8mm UL94 V-0 Product overview: 39208000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39208000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 39208000440
FUSE BRD MNT 800MA 250VAC RADIAL

FUSE BRD MNT 800MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 39208000440 F4533-ND 139-39208000440 39208000440
Product Name TE5 Subminiature Fuses Fuses 0.8A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE UL; VDE; SEMKO RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data