Littelfuse, Inc. TE5 Subminiature Fuses 39211600000

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39211600000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39211600000
TE5 Subminiature Fuses 39211600000
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Fuses - F5501CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5501TB-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 39211600000 - 809129-39211600000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 39211600000
809129-39211600000
Fuses - 39211600000 809129-39211600000
Manufacturer: Littelfuse Inc. Win Source Part Number: 809129-39211600000 Packaging: Tape & Box (TB) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 13.5 Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE DC Cold Resistance: 0.04 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.157" W x 0.315" H Manufacturer Package: Radial, Box Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,400 MSL Level: Not Applicable Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 25A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809129-39211600000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 13.5
Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE
DC Cold Resistance: 0.04 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.335" L x 0.157" W x 0.315" H
Manufacturer Package: Radial, Box
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,400
MSL Level: Not Applicable
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 25A

Buy Now
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-39211600000
1.6A 250V Circuit Protection Fuse 139-39211600000
1.6A 250V Time Delay Fuse, Radial, Thermoplastic, UL94 V-0 Product overview: 39211600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39211600000 can be used for catalog matching and distributor lookup.

1.6A 250V Time Delay Fuse, Radial, Thermoplastic, UL94 V-0 Product overview: 39211600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39211600000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 39211600000
FUSE BOARD MNT 1.6A 250VAC RAD

FUSE BOARD MNT 1.6A 250VAC RAD

Supplier's Site
Pcb Fuse, Time Delay, 1.6A, 250Vac Rohs Compliant Littelfuse - 34AK3279 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Time Delay, 1.6A, 250Vac Rohs Compliant Littelfuse
34AK3279
Pcb Fuse, Time Delay, 1.6A, 250Vac Rohs Compliant Littelfuse 34AK3279
PCB FUSE, TIME DELAY, 1.6A, 250VAC ROHS COMPLIANT: YES

PCB FUSE, TIME DELAY, 1.6A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39211600000 F5501CT-ND 809129-39211600000 139-39211600000 39211600000 34AK3279
Product Name TE5 Subminiature Fuses Fuses Fuses - 39211600000 1.6A 250V Circuit Protection Fuse Circuit Protection - Fuses Pcb Fuse, Time Delay, 1.6A, 250Vac Rohs Compliant Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE UL; VDE; SEMKO RoHS RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data