2A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse, 2A, 300VAC, 50A IR, Radial, Through Hole Product overview: 38312000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38312000000 can be used for catalog matching and distributor lookup.
FUSE, PCB, 2A, 300V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MNT 2A 300VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | WK6298TB-ND | 139-38312000000 | 56P4602 | 38312000000 |
| Product Name | Fuses | Through-Hole 2A 50A Circuit Protection Fuse | Fuse, Pcb, 2A, 300V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | |
| Approvals / Standards | RoHS | RoHS |