Littelfuse, Inc. TE5 Subminiature Fuses 39611250000

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39611250000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39611250000
TE5 Subminiature Fuses 39611250000
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - WK6295TB-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - WK6295CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1.25A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Cut Tape (CT) Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Slow Blow Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 1.25 A Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1.25 A
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
1.25A 125V Circuit Protection Fuse
139-39611250000
1.25A 125V Circuit Protection Fuse 139-39611250000
Time Delay Fuse 1.25A 125V Radial UL94 V-0 Product overview: 39611250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39611250000 can be used for catalog matching and distributor lookup.

Time Delay Fuse 1.25A 125V Radial UL94 V-0 Product overview: 39611250000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39611250000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Antisurge, Te5, 1.25A; Fuse Current Littelfuse - 98K6068 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Te5, 1.25A; Fuse Current Littelfuse
98K6068
Fuse, Antisurge, Te5, 1.25A; Fuse Current Littelfuse 98K6068
FUSE, ANTISURGE, TE5, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes

FUSE, ANTISURGE, TE5, 1.25A; Fuse Current:1.25A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 39611250000
FUSE BRD MNT 1.25A 125VAC RADIAL

FUSE BRD MNT 1.25A 125VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39611250000 WK6295TB-ND 139-39611250000 98K6068 39611250000
Product Name TE5 Subminiature Fuses Fuses Circuit Protection Fuses 1.25A 125V Circuit Protection Fuse Fuse, Antisurge, Te5, 1.25A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details