Littelfuse, Inc. 5A 300V Circuit Protection Fuse 38315000000

Description
5A 300V Time Delay Fuse, Radial, 8.5x8mm, VDE Product overview: 38315000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38315000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 300V Time Delay Fuse, Radial, 8.5x8mm, VDE Product overview: 38315000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38315000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 300V Circuit Protection Fuse
139-38315000000
5A 300V Circuit Protection Fuse 139-38315000000
5A 300V Time Delay Fuse, Radial, 8.5x8mm, VDE Product overview: 38315000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38315000000 can be used for catalog matching and distributor lookup.

5A 300V Time Delay Fuse, Radial, 8.5x8mm, VDE Product overview: 38315000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38315000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F7815TB-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F7815CT-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Cut Tape (CT) Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 300 V Response Time: Slow Blow Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 5 A Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 300 V
Response Time: Slow Blow
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 5 A
Product Status: Active

Buy Now Datasheet
Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse - 56P4610 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse
56P4610
Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse 56P4610
FUSE, PCB, 5A, 300V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 5A, 300V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:300V; Product Range:TR5 383 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 38315000000
FUSE BOARD MNT 5A 300VAC RADIAL

FUSE BOARD MNT 5A 300VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-38315000000 F7815TB-ND 56P4610 38315000000
Product Name 5A 300V Circuit Protection Fuse Fuses Circuit Protection Fuses Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Polyamide, Thermoplastic
Approvals / Standards RoHS VDE RoHS
Rated Voltage 300 volts 300 volts 300 volts 300 volts
Rated Current 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data