Littelfuse, Inc. Circuit Modul Protector, 65V 39813150000

Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet
Description
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Modul Protector, 65V - 39813150000 - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Modul Protector, 65V
39813150000
Circuit Modul Protector, 65V 39813150000
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing

Datasheet
Fuses - 18-39813150000TB-ND - DigiKey
Thief River Falls, MN, United States
3.15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 18-39813150000CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 3.15A 65VAC/VDC RAD

FUSE BRD MNT 3.15A 65VAC/VDC RAD

Buy Now Datasheet
Circuit Protection - Fuses 39813150000
FUSE BRD MNT 3.15A 65VAC/VDC RAD

FUSE BRD MNT 3.15A 65VAC/VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 39813150000 18-39813150000TB-ND 39813150000
Product Name Circuit Modul Protector, 65V Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Features Time Lag
Rated Voltage 65 volts 65 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data