Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Time Delay Fuse 4A 125V Radial 8.5x4x8mm UL Product overview: 39614000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39614000000 can be used for catalog matching and distributor lookup.
FUSE, TIME LAG BLOW, 4A, 125V AC, 100A (IR), TE5, RADIAL. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 4A, 125V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:8mmRoHS Compliant: Yes
FUSE BOARD MNT 4A 125VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39614000000 | F5517TB-ND | 139-39614000000 | 21601546 | 15P8390 | 39614000000 | |
| Product Name | TE5 Subminiature Fuses | Circuit Protection Fuses | Fuses | 4A 125V Circuit Protection Fuse | Fuse | Fuse, Pcb, 4A, 125V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; UL | UL | RoHS | ||||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |